Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C16P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C16P-E3-08
DIODE ZENER 16V 800MW DO219AB
Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 16V 800MW DO219AB
DIODE ZENER 16V 800MW DO219AB
Zener Diodes ZENER DIODE SMF DO219 ECO-E3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-BZD17C16P-E3-08 | 112-BZD17C16P-E3-08DKR-ND | BZD17C16P-E3-08 | BZD17C16P-E3-08 |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active |