Vishay Intertechnology, Inc. Single Diodes BYT54K-TR

Description
Diode Avalanche 800V 1.25A Through Hole SOD-57
Request a Quote Datasheet
Description
Diode Avalanche 800V 1.25A Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYT54K-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT54K-TR-ND
Single Diodes BYT54K-TR-ND
Diode Avalanche 800V 1.25A Through Hole SOD-57

Diode Avalanche 800V 1.25A Through Hole SOD-57

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT54K-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT54K-TR
Discrete Semiconductor Products - Diodes - Rectifiers BYT54K-TR
DIODE AVALANCHE 800V 1.25A SOD57

DIODE AVALANCHE 800V 1.25A SOD57

Supplier's Site
Avalanche Diode, 1.25A, 800V Sod-57; Repetitive Peak Reverse Voltage Vishay - 32C9332 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 1.25A, 800V Sod-57; Repetitive Peak Reverse Voltage Vishay
32C9332
Avalanche Diode, 1.25A, 800V Sod-57; Repetitive Peak Reverse Voltage Vishay 32C9332
AVALANCHE DIODE, 1.25A, 800V SOD-57; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1.25A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:100ns; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

AVALANCHE DIODE, 1.25A, 800V SOD-57; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1.25A; Diode Configuration:Single; Forward Voltage Max:1.5V; Reverse Recovery Time:100ns; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYT54K-TR
Rectifiers BYT54K-TR
Rectifiers 800 Volt 0.75 Amp 30 Amp IFSM

Rectifiers 800 Volt 0.75 Amp 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers
Product Number BYT54K-TR-ND BYT54K-TR 32C9332 BYT54K-TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Avalanche Diode, 1.25A, 800V Sod-57; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active
VF 1.5 volts 1.5 volts
IF 1250 mA
Unlock Full Specs
to access all available technical data