Diode Avalanche 400V 3A Through Hole SOD-64
AVALANCHE DIODE, 3A, 400V, SOD-64; Current Rating:3A; Diode Case Style:SOD-64; Diode Configuration:Single
Rectifiers 400 Volt 3.0 Amp 80 Amp IFSM
DIODE AVALANCHE 400V 3A SOD64
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYT56G-TR-ND | 32C9342 | BYT56G-TR | BYT56G-TR |
| Product Name | Single Diodes | Avalanche Diode, 3A, 400V, Sod-64; Current Rating Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| IF | 3000 mA |