Diode Avalanche 300V 3A Through Hole SOD-64
AVALANCHE DIODE, 3A, 300V, SOD-64; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single
DIODE AVALANCHE 300V 3A SOD64
Rectifiers 3.0 Amp 300 Volt 100 Amp IFSM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYW172F-TR-ND | 32C9420 | BYW172F-TR | BYW172F-TR |
| Product Name | Single Diodes | Avalanche Diode, 3A, 300V, Sod-64; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.5 volts | 1.5 volts | ||
| IF | 3000 mA | |||
| trr | 100 ns |