The 1301178-SMBJ180A-H is a Transient Voltage Suppressor (TVS) diode designed for circuit protection applications. It features a unidirectional configuration with a reverse standoff voltage of 180V and a minimum breakdown voltage of 201V. The maximum clamping voltage at a peak pulse current of 2.1A is 292V, making it suitable for protecting sensitive electronic components from voltage spikes. This diode can handle a peak pulse power dissipation of 600W, ensuring robust performance during transient events. It operates within a temperature range of -55°C to +150°C, allowing for versatility in various environments. The device is packaged in a DO-214AA (SMB) format, which is compatible with standard surface mount technology (SMT) assembly processes. The product is RoHS compliant and comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes. This diode is ideal for general-purpose applications requiring reliable voltage clamping and transient protection.
Win Source Part Number: 1301178-SMBJ180A-H
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Voltage - Breakdown (Min): 201V
Voltage - Clamping (Max) @ Ipp: 292V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMBJ18
TVS DIODE 180VWM 292VC SMB Product overview: SMBJ180A-H from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ180A-H can be used for catalog matching and distributor lookup.
TVS DIODE 180VWM 292VC SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301178-SMBJ180A-H | 144-SMBJ180A-H | SMBJ180A-H |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 292 volts | 292 volts | |
| VBR | 201 volts | 201 volts |