Bourns, Inc. TVS Protection Diode SMBJ180CA-H

Description
TVS DIODE 180VWM 292VC SMB Product overview: SMBJ180CA-H from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ180CA-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 180VWM 292VC SMB Product overview: SMBJ180CA-H from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ180CA-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-SMBJ180CA-H
TVS Protection Diode 144-SMBJ180CA-H
TVS DIODE 180VWM 292VC SMB Product overview: SMBJ180CA-H from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ180CA-H can be used for catalog matching and distributor lookup.

TVS DIODE 180VWM 292VC SMB Product overview: SMBJ180CA-H from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ180CA-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301185-SMBJ180CA-H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301185-SMBJ180CA-H
Circuit Protection - TVS - Diodes 1301185-SMBJ180CA-H
Win Source Part Number: 1301185-SMBJ180CA-H Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Voltage - Breakdown (Min): 201V Voltage - Clamping (Max) @ Ipp: 292V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.1A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMBJ18

Win Source Part Number: 1301185-SMBJ180CA-H
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Voltage - Breakdown (Min): 201V
Voltage - Clamping (Max) @ Ipp: 292V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMBJ18

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ180CA-H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ180CA-H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ180CA-H
TVS DIODE 180VWM 292VC SMB

TVS DIODE 180VWM 292VC SMB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMBJ180CA-H
TVS Diodes / ESD Suppressors SMBJ180CA-H
TVS Diodes / ESD Suppressors 180volts 1uA 2.1 Amps Bi-Dir

TVS Diodes / ESD Suppressors 180volts 1uA 2.1 Amps Bi-Dir

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ180CA-H 1301185-SMBJ180CA-H SMBJ180CA-H SMBJ180CA-H
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AA, SMB SMB; SMB (DO-214AA) DO-214AA-2 (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data