TVS DIODE 26VWM 42.1VC DO214AA
TVS DIODE 26VWM 42.1VC DO214AA
TVS DIODE 26V 42.1V DO214AA
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ26CAHM4G | SMBJ26CAHM4G | 799-SMBJ26CAHM4G |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS DIODE 26V 42.1V DO214AA |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 42.1 volts | 42.1 volts | |
| VBR | 28.9 volts | 28.9 volts |