The Win Source Electronics part number 1295876-SMBJ17A/54 is a TransZorb® transient voltage suppressor (TVS) diode designed for circuit protection. It features a unidirectional configuration with a reverse standoff voltage of 17V and a breakdown voltage ranging from 18.9V to 20.9V. The device can handle a peak pulse power of 600W with a 10/1000 Oºs waveform and a peak pulse current of 21.7A. It operates within a temperature range of -55°C to 150°C, making it suitable for various applications, including sensitive electronics protection against voltage transients from inductive load switching and lightning. The diode is packaged in a DO-214AA (SMB) surface-mount package, which is compatible with automated placement processes. This product is RoHS non-compliant and is available in tape and reel packaging for efficient handling.
TVS DIODE 17VWM 27.6VC DO214AA Product overview: SMBJ17A/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ17A/54 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1295876-SMBJ17A/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 21.7A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ17AGITR,SMBJ17AG
Base Product Number: SMBJ17
RoHS Status: RoHS non-compliant
TVS DIODE 17VWM 27.6VC DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ17A/54 | 1295876-SMBJ17A/54 | SMBJ17A/54 |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Tape & Reel (TR) | DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |