Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: SMBJ-E - SMBJ350A-E SMBJ350A-E

Description
The SMBJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For surface mounted applications to optimize board space IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The SMBJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For surface mounted applications to optimize board space IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: SMBJ-E - SMBJ350A-E - SMBJ350A-E - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: SMBJ-E - SMBJ350A-E
SMBJ350A-E
Overvoltage Protection - TVS Diodes - Series: SMBJ-E - SMBJ350A-E SMBJ350A-E
The SMBJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For surface mounted applications to optimize board space IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The SMBJ-E series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs waveform EPI silicon technology Low profile package Excellent clamping capability For surface mounted applications to optimize board space IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ350A-E
TVS Protection Diode 144-SMBJ350A-E
TVS DIODE 350VWM 567VC DO214AA Product overview: SMBJ350A-E from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ350A-E can be used for catalog matching and distributor lookup.

TVS DIODE 350VWM 567VC DO214AA Product overview: SMBJ350A-E from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ350A-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300625-SMBJ350A-E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300625-SMBJ350A-E
Circuit Protection - TVS - Diodes 1300625-SMBJ350A-E
Win Source Part Number: 1300625-SMBJ350A-E Category: Circuit Protection>TVS - Diodes Series: SMBJ-E Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 350V Voltage - Breakdown (Min): 391V Voltage - Clamping (Max) @ Ipp: 567V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMBJ350A-E Product Status: Obsolete

Win Source Part Number: 1300625-SMBJ350A-E
Category: Circuit Protection>TVS - Diodes
Series: SMBJ-E
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 350V
Voltage - Breakdown (Min): 391V
Voltage - Clamping (Max) @ Ipp: 567V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMBJ350A-E
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ350A-E - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ350A-E
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ350A-E
TVS DIODE 350VWM 567VC DO214AA

TVS DIODE 350VWM 567VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ350A-E 144-SMBJ350A-E 1300625-SMBJ350A-E SMBJ350A-E
Product Name Overvoltage Protection - TVS Diodes - Series: SMBJ-E - SMBJ350A-E TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 567 volts 567 volts 567 volts
VBR 391 to 432 volts 391 volts 391 volts
Configuration Single
Unlock Full Specs
to access all available technical data