Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SA17AHE3/73

Description
Win Source Part Number: 1298032-SA17AHE3/73 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Box (TB) Applications: Automotive Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 18.9V Voltage - Clamping (Max) @ Ipp: 27.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.1A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA17
Request a Quote Datasheet
Description
Win Source Part Number: 1298032-SA17AHE3/73 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Box (TB) Applications: Automotive Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 18.9V Voltage - Clamping (Max) @ Ipp: 27.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.1A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298032-SA17AHE3/73 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298032-SA17AHE3/73
Circuit Protection - TVS - Diodes 1298032-SA17AHE3/73
Win Source Part Number: 1298032-SA17AHE3/73 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Box (TB) Applications: Automotive Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 18.9V Voltage - Clamping (Max) @ Ipp: 27.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.1A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA17

Win Source Part Number: 1298032-SA17AHE3/73
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: Automotive
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.1A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA17

Buy Now Datasheet
17V 27.6V TVS Protection Diode - 144-SA17AHE3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17V 27.6V TVS Protection Diode
144-SA17AHE3/73
17V 27.6V TVS Protection Diode 144-SA17AHE3/73
TVS DIODE 17V 27.6V DO204AC Product overview: SA17AHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17V, 27.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17V, 27.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA17AHE3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 17V 27.6V DO204AC Product overview: SA17AHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17V, 27.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17V, 27.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA17AHE3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA17AHE3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA17AHE3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA17AHE3/73
TVS DIODE 17VWM 27.6VC DO204AC

TVS DIODE 17VWM 27.6VC DO204AC

Supplier's Site
500W,17V 5%,unidir,axial Tvs Vishay - 09N2958 - Newark, An Avnet Company
Chicago, IL, United States
500W,17V 5%,unidir,axial Tvs Vishay
09N2958
500W,17V 5%,unidir,axial Tvs Vishay 09N2958
500W,17V 5%,UNIDIR,AXIAL TVS

500W,17V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1298032-SA17AHE3/73 144-SA17AHE3/73 SA17AHE3/73 09N2958
Product Name Circuit Protection - TVS - Diodes 17V 27.6V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 500W,17V 5%,unidir,axial Tvs Vishay
Package DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 27.6 volts 27.6 volts
VBR 18.9 volts 18.9 volts
Unlock Full Specs
to access all available technical data