25A 600V AC 600V DC Fuse Cartridge Holder
Fuse Midget Fast Acting 25A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD025.T can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 811484-KLKD025.T
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 600V
Response Time: Fast Blow
Melting I2t: 834.529
Approvals: CE, CSA, UL, VDE
DC Cold Resistance: 0.003532 Ohms
Applications: Solar (Photovoltaic)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Manufacturer Package: Cartridge, Non-Standard
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
Breaking Capacity at Rated Voltage: 100kA AC, 50kA DC
ELECTRICAL POWER FUSE; Product Range:POWR-GARD KLKD Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
FUSE CARTRIDGE 25A 600VAC/VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5666-KLKD025.T-ND | 155-KLKD025.T | 811484-KLKD025.T | 02B8061 | KLKD025.T |
| Product Name | Electrical, Specialty Fuses | 25A 600V Circuit Protection Fuse | Electrical, Specialty Fuses - KLKD025.T | Electrical Power Fuse; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL; CSA; VDE | RoHS | RoHS | ||
| Rated Current | 25 amps | 2.5 amps | 25 amps | 25 amps | 25 amps |
| Rated Breaking Capacity | 100000 amps | 50000 amps | 100000 amps |