Win Source Part Number: 1361435-KLKD001.T
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD® KLKD
Package: Box
Product Status: Active
Package / Case: Cartridge, Non-Standard
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Solar (Photovoltaic)
Size / Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 600 V
Fuse Type: Cartridge
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100kA AC, 50kA DC
Melting I²t: 0.678
Approval Agency: CE, CSA, UL
DC Cold Resistance: 0.252 Ohms
1A 600V AC 600V DC Fuse Cartridge Holder
Fuse Midget Fast Acting 1A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD001.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD001.T can be used for catalog matching and distributor lookup.
FUSE, 1A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:1A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Diameter:0.406mm RoHS Compliant: Yes
FUSE CARTRIDGE 1A 600VAC/VDC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361435-KLKD001.T | F1823-ND | 155-KLKD001.T | 95F841 | KLKD001.T |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | 1A 600V Circuit Protection Fuse | Fuse, 1A, 600V, Fast Acting; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Requires Holder |