Littelfuse, Inc. Electrical, Specialty Fuses KLKR025.T

Description
25A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
25A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLKR025.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLKR025.T-ND
Electrical, Specialty Fuses 5666-KLKR025.T-ND
25A 600V AC 300V DC Fuse Cartridge Holder

25A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 25A, 600V, Fast Acting; Product Range Littelfuse - 02B8086 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 600V, Fast Acting; Product Range Littelfuse
02B8086
Fuse, 25A, 600V, Fast Acting; Product Range Littelfuse 02B8086
FUSE, 25A, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 25A, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLKR025.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLKR025.T
Circuit Protection - Electrical, Specialty Fuses KLKR025.T
FUSE CARTRIDGE 25A 600VAC/300VDC

FUSE CARTRIDGE 25A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-KLKR025.T-ND 02B8086 KLKR025.T
Product Name Electrical, Specialty Fuses Fuse, 25A, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers