Littelfuse, Inc. Electrical, Specialty Fuses KLKR030.T

Description
30A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
30A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLKR030.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLKR030.T-ND
Electrical, Specialty Fuses 5666-KLKR030.T-ND
30A 600V AC 300V DC Fuse Cartridge Holder

30A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
30A 600V Circuit Protection Fuse
155-KLKR030.T
30A 600V Circuit Protection Fuse 155-KLKR030.T
30A 600V Fast Acting Fuse Cartridge 38.1mm Product overview: KLKR030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR030.T can be used for catalog matching and distributor lookup.

30A 600V Fast Acting Fuse Cartridge 38.1mm Product overview: KLKR030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR030.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - KLKR030.T - 812829-KLKR030.T - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLKR030.T
812829-KLKR030.T
Electrical, Specialty Fuses - KLKR030.T 812829-KLKR030.T
Manufacturer: Littelfuse Inc. Win Source Part Number: 812829-KLKR030.T Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Fast Blow Approvals: CE, CSA, UL Applications: Electrical, Industrial Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 30A Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 812829-KLKR030.T
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 300V
Response Time: Fast Blow
Approvals: CE, CSA, UL
Applications: Electrical, Industrial
Class: CC
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Buy Now
Circuit Protection - Electrical, Specialty Fuses - KLKR030.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKR030.T
Circuit Protection - Electrical, Specialty Fuses KLKR030.T
FUSE CARTRIDGE 30A 600VAC/300VDC

FUSE CARTRIDGE 30A 600VAC/300VDC

Supplier's Site
Fus 600V F/a Class Cc 30A Rohs Compliant Littelfuse - 34P1129 - Newark, An Avnet Company
Chicago, IL, United States
Fus 600V F/a Class Cc 30A Rohs Compliant Littelfuse
34P1129
Fus 600V F/a Class Cc 30A Rohs Compliant Littelfuse 34P1129
FUS 600V F/A CLASS CC 30A ROHS COMPLIANT: YES

FUS 600V F/A CLASS CC 30A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-KLKR030.T-ND 155-KLKR030.T 812829-KLKR030.T KLKR030.T 34P1129
Product Name Electrical, Specialty Fuses 30A 600V Circuit Protection Fuse Electrical, Specialty Fuses - KLKR030.T Circuit Protection - Electrical, Specialty Fuses Fus 600V F/a Class Cc 30A Rohs Compliant Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers