Littelfuse, Inc. Fuse;Cylinder;Fast Acting;0.25A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC KLK 1/4

Description
KLK Series AC Fast-Acting Fuses, 600 V Voltage Rating Fast acting, midget Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required.
Description
KLK Series AC Fast-Acting Fuses, 600 V Voltage Rating Fast acting, midget Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required.

Suppliers

Company
Product
Description
Supplier Links
Fuse;Cylinder;Fast Acting;0.25A;Supplemental;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;0.25A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC
70184509
Fuse;Cylinder;Fast Acting;0.25A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC 70184509
KLK Series AC Fast-Acting Fuses, 600 V Voltage Rating Fast acting, midget Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required.

KLK Series AC Fast-Acting Fuses, 600 V Voltage Rating

  • Fast acting, midget
    Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70184509
Product Name Fuse;Cylinder;Fast Acting;0.25A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC
Mounting Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuses - 002314402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers