Fuse Midget Fast Acting 30A 600V Holder Cartridge 10 X 38mm CE/CSA/UL Product overview: KLKD30 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD30 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1193147-KLKD30
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Fuse, 30A, 600VAC/DC, Fast Acting
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-KLKD30 | 1193147-KLKD30 | KLKD30 |
| Product Name | 30A 600V Circuit Protection Fuse | Electrical, Specialty Fuses - KLKD30 | LF Supplementary (Midget) |