Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
KLKR030 -- LITTELFUSE KLKR FUSES PROVIDE SUPERIOR GENERAL CIRCUIT PROTECTION
Littelfuse, Inc.
Littelfuse KLKR Fuses Provide Superior General Circuit Protection
KLKR030
Description
KLKR030 is a Class CC fuse with an ampere rating of 30.
Littelfuse, Inc.
Done
Datasheet
Description
KLKR030 is a Class CC fuse with an ampere rating of 30.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse KLKR Fuses Provide Superior General Circuit Protection
KLKR030
Littelfuse KLKR Fuses Provide Superior General Circuit Protection
KLKR030
KLKR030 is a Class CC fuse with an ampere rating of 30.
KLKR030 is a Class CC fuse with an ampere rating of 30.
Datasheet
Technical Specifications
Littelfuse, Inc.
Product Category
Fuses
Product Number
KLKR030
Product Name
Littelfuse KLKR Fuses Provide Superior General Circuit Protection
Mounting
Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Fuses
002343003
Specs
Rated Current
63 amps
View Details
Interpower
International Fuse Time Lag 5A
81412581
Specs
Fuse Material
Glass; Glass
Features
Time Lag
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
WAGO
Fuse
756-8302
View Details
KOA Speer Electronics, Inc.
SMD 0.25A 32V Circuit Protection Fuse
TF16SN0.25TTD
Specs
Mounting
Surface Mount
Approvals / Standards
RoHS
View Details
2
suppliers