Littelfuse, Inc. 8A 600V Circuit Protection Fuse KLKD008.T

Description
Fuse Midget Fast Acting 8A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD008.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Fast Acting 8A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD008.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 600V Circuit Protection Fuse
155-KLKD008.T
8A 600V Circuit Protection Fuse 155-KLKD008.T
Fuse Midget Fast Acting 8A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD008.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 8A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD008.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-KLKD008.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLKD008.T-ND
Electrical, Specialty Fuses 5666-KLKD008.T-ND
8A 600V AC 600V DC Fuse Cartridge Holder

8A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 8A, 600V, Fast Acting; Product Range Littelfuse - 18M9125 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, 600V, Fast Acting; Product Range Littelfuse
18M9125
Fuse, 8A, 600V, Fast Acting; Product Range Littelfuse 18M9125
FUSE, 8A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Diameter:0.406mm RoHS Compliant: Yes

FUSE, 8A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Diameter:0.406mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLKD008.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKD008.T
Circuit Protection - Electrical, Specialty Fuses KLKD008.T
FUSE CARTRIDGE 8A 600VAC/VDC

FUSE CARTRIDGE 8A 600VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-KLKD008.T 5666-KLKD008.T-ND 18M9125 KLKD008.T
Product Name 8A 600V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 8A, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data