Littelfuse, Inc. 15A 100000A Circuit Protection Fuse KLKD015.T

Description
Electric Fuse, Fast Blow, 15A, 100000A (IR), Product overview: KLKD015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 100000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD015.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Fast Blow, 15A, 100000A (IR), Product overview: KLKD015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 100000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD015.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 100000A Circuit Protection Fuse
155-KLKD015.T
15A 100000A Circuit Protection Fuse 155-KLKD015.T
Electric Fuse, Fast Blow, 15A, 100000A (IR), Product overview: KLKD015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 100000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD015.T can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 15A, 100000A (IR), Product overview: KLKD015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 100000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD015.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F1831-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1831-ND
Electrical, Specialty Fuses F1831-ND
15A 600V AC 600V DC Fuse Cartridge Holder

15A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - KLKD015.T - 811482-KLKD015.T - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLKD015.T
811482-KLKD015.T
Electrical, Specialty Fuses - KLKD015.T 811482-KLKD015.T
Manufacturer: Littelfuse Inc. Win Source Part Number: 811482-KLKD015.T Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 600V Response Time: Fast Blow Melting I2t: 137.333 Approvals: CE, CSA, UL, VDE DC Cold Resistance: 0.00782 Ohms Applications: Solar (Photovoltaic) Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) Manufacturer Package: Cartridge, Non-Standard Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 100kA AC, 50kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 811482-KLKD015.T
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 600V
Response Time: Fast Blow
Melting I2t: 137.333
Approvals: CE, CSA, UL, VDE
DC Cold Resistance: 0.00782 Ohms
Applications: Solar (Photovoltaic)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Manufacturer Package: Cartridge, Non-Standard
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 100kA AC, 50kA DC

Buy Now
Circuit Protection - Electrical, Specialty Fuses - KLKD015.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKD015.T
Circuit Protection - Electrical, Specialty Fuses KLKD015.T
FUSE CARTRIDGE 15A 600VAC/VDC

FUSE CARTRIDGE 15A 600VAC/VDC

Supplier's Site
Fuse, 15A, 600V, Fast Acting; Product Range Littelfuse - 02B8056 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 600V, Fast Acting; Product Range Littelfuse
02B8056
Fuse, 15A, 600V, Fast Acting; Product Range Littelfuse 02B8056
FUSE, 15A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2" RoHS Compliant: Yes

FUSE, 15A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2" RoHS Compliant: Yes

Supplier's Site
Industrial / Power Fuse, 600 V, 600 V, 15 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse - 39X0128 - Newark, An Avnet Company
Chicago, IL, United States
Industrial / Power Fuse, 600 V, 600 V, 15 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse
39X0128
Industrial / Power Fuse, 600 V, 600 V, 15 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse 39X0128
Industrial / Power Fuse, 600 V, 600 V, 15 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Industrial / Power Fuse, 600 V, 600 V, 15 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 155-KLKD015.T F1831-ND 811482-KLKD015.T KLKD015.T 02B8056 39X0128
Product Name 15A 100000A Circuit Protection Fuse Electrical, Specialty Fuses Electrical, Specialty Fuses - KLKD015.T Circuit Protection - Electrical, Specialty Fuses Fuse, 15A, 600V, Fast Acting; Product Range Littelfuse Industrial / Power Fuse, 600 V, 600 V, 15 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse
Approvals / Standards RoHS UL; CSA; VDE RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers