Littelfuse, Inc. 600 V - UL Class L Time-Delay Fuses KLPC2000

Description
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating
Datasheet
Description
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V - UL Class L Time-Delay Fuses - KLPC2000 - Littelfuse, Inc.
Rosemont, IL, United States
600 V - UL Class L Time-Delay Fuses
KLPC2000
600 V - UL Class L Time-Delay Fuses KLPC2000
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating

KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number KLPC2000
Product Name 600 V - UL Class L Time-Delay Fuses
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 5 X 25 Cylinder Fuses - 0.032M5x25M - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers