Littelfuse, Inc. Electrical, Specialty Fuses KLKR005.T

Description
5A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLKR005.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLKR005.T-ND
Electrical, Specialty Fuses 5666-KLKR005.T-ND
5A 600V AC 300V DC Fuse Cartridge Holder

5A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
5A 600V 300V Circuit Protection Fuse
155-KLKR005.T
5A 600V 300V Circuit Protection Fuse 155-KLKR005.T
5A Fast Acting Fuse, 600V AC, 300V DC, 38.1mm, Cartridge Product overview: KLKR005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, 300V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR005.T can be used for catalog matching and distributor lookup.

5A Fast Acting Fuse, 600V AC, 300V DC, 38.1mm, Cartridge Product overview: KLKR005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, 300V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR005.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Fuse, Fast Acting, 5A, 600Vac; Product Range Littelfuse - 02B8093 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 5A, 600Vac; Product Range Littelfuse
02B8093
Power Fuse, Fast Acting, 5A, 600Vac; Product Range Littelfuse 02B8093
POWER FUSE, FAST ACTING, 5A, 600VAC; Product Range:-; Fuse Current:5A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWER FUSE, FAST ACTING, 5A, 600VAC; Product Range:-; Fuse Current:5A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLKR005.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKR005.T
Circuit Protection - Electrical, Specialty Fuses KLKR005.T
FUSE CARTRIDGE 5A 600VAC/300VDC

FUSE CARTRIDGE 5A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-KLKR005.T-ND 155-KLKR005.T 02B8093 KLKR005.T
Product Name Electrical, Specialty Fuses 5A 600V 300V Circuit Protection Fuse Power Fuse, Fast Acting, 5A, 600Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers