Littelfuse, Inc. Electrical, Specialty Fuses KLPC1200X

Description
1.2kA 600V AC 480V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
1.2kA 600V AC 480V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLPC1200X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLPC1200X-ND
Electrical, Specialty Fuses 5666-KLPC1200X-ND
1.2kA 600V AC 480V DC Fuse Cartridge Bolt Mount

1.2kA 600V AC 480V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Singapore, Singapore
1200A 600V Circuit Protection Fuse
155-KLPC1200X
1200A 600V Circuit Protection Fuse 155-KLPC1200X
Fuse Class L Slow Blow Acting 1200A 600V Bolt CSA/UL Product overview: KLPC1200X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLPC1200X can be used for catalog matching and distributor lookup.

Fuse Class L Slow Blow Acting 1200A 600V Bolt CSA/UL Product overview: KLPC1200X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1200A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLPC1200X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Fuse, Time Delay, 1.2Ka, 600V; Product Range Littelfuse - 02B8151 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 1.2Ka, 600V; Product Range Littelfuse
02B8151
Industrial Fuse, Time Delay, 1.2Ka, 600V; Product Range Littelfuse 02B8151
INDUSTRIAL FUSE, TIME DELAY, 1.2KA, 600V; Product Range:POWR-GARD KLPC Series; Fuse Current:1.2kA; Voltage Rating VAC:600V; Voltage Rating VDC:480V; Fuse Size Metric:63.5mm x 95.3mm; Fuse Size Imperial:2-1/2" x 3-3/4" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 1.2KA, 600V; Product Range:POWR-GARD KLPC Series; Fuse Current:1.2kA; Voltage Rating VAC:600V; Voltage Rating VDC:480V; Fuse Size Metric:63.5mm x 95.3mm; Fuse Size Imperial:2-1/2" x 3-3/4" RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLPC1200X
Circuit Protection - Electrical, Specialty Fuses KLPC1200X
FUSE CRTRDGE 1.2KA 600VAC/480VDC

FUSE CRTRDGE 1.2KA 600VAC/480VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-KLPC1200X-ND 155-KLPC1200X 02B8151 KLPC1200X
Product Name Electrical, Specialty Fuses 1200A 600V Circuit Protection Fuse Industrial Fuse, Time Delay, 1.2Ka, 600V; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Mounting Bolt Mount
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313610 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details