800A 600V AC 480V DC Fuse Cartridge Bolt Mount
Fuse Class L Slow Blow Acting 800A 600V Bolt CSA/UL Product overview: KLPC800.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLPC800.X can be used for catalog matching and distributor lookup.
INDUSTRIAL FUSE, TIME DELAY, 800A, 600V; Product Range:POWR-GARD KLPC Series; Fuse Current:800A; Voltage Rating VAC:600V; Voltage Rating VDC:480V; Fuse Size Metric:63.5mm x 95.3mm; Fuse Size Imperial:2-1/2" x 3-3/4" RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-KLPC800.X-ND | 155-KLPC800.X | 02B8182 |
| Product Name | Electrical, Specialty Fuses | 800A 600V Circuit Protection Fuse | Industrial Fuse, Time Delay, 800A, 600V; Product Range Littelfuse |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount | ||
| Approvals / Standards | UL; CSA |