Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
KLK3 -- LF SUPPLEMENTARY (MIDGET)
Littelfuse, Inc.
LF Supplementary (Midget)
KLK3
Description
Fuse, 3A, 600VAC/500VDC, M, Fast
Galco Industrial Electronics
Done
Description
Fuse, 3A, 600VAC/500VDC, M, Fast
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
LF Supplementary (Midget)
KLK3
LF Supplementary (Midget)
KLK3
Fuse, 3A, 600VAC/500VDC, M, Fast
Fuse, 3A, 600VAC/500VDC, M, Fast
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Fuses
Product Number
KLK3
Product Name
LF Supplementary (Midget)
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
SMD 0.25A 32V Circuit Protection Fuse
TF16SN0.25TTD
Specs
Mounting
Surface Mount
Approvals / Standards
RoHS
View Details
2
suppliers
Sensata Technologies
20A Circuit Protection Fuse
IEG6-1REC4-63-20.0-01-V
Specs
Mounting
Panel Mount
Approvals / Standards
RoHS
Rated Current
20 amps
View Details
Altech Corp.
Fuses
004110389
Specs
Rated Voltage
1000 volts
Rated Current
125 amps
View Details
VICFUSE
Three-Terminal Fuses - VCLM3820 (45A)
Specs
Approvals / Standards
RoHS; UL
Rated Voltage
62 volts
Rated Current
45 amps
View Details