Littelfuse, Inc. 2A 200000A Circuit Protection Fuse KLKR002.T

Description
Electric Fuse, Fast Blow, 2A, 200000A (IR), CC, Product overview: KLKR002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR002.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Fast Blow, 2A, 200000A (IR), CC, Product overview: KLKR002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR002.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 200000A Circuit Protection Fuse
155-KLKR002.T
2A 200000A Circuit Protection Fuse 155-KLKR002.T
Electric Fuse, Fast Blow, 2A, 200000A (IR), CC, Product overview: KLKR002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR002.T can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 2A, 200000A (IR), CC, Product overview: KLKR002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR002.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-KLKR002.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLKR002.T-ND
Electrical, Specialty Fuses 5666-KLKR002.T-ND
2A 600V AC 300V DC Fuse Cartridge Holder

2A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLKR002.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKR002.T
Circuit Protection - Electrical, Specialty Fuses KLKR002.T
FUSE CARTRIDGE 2A 600VAC/300VDC

FUSE CARTRIDGE 2A 600VAC/300VDC

Supplier's Site
Fuse, 2A, 600V, Fast Acting; Product Range Littelfuse - 02B8082 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 600V, Fast Acting; Product Range Littelfuse
02B8082
Fuse, 2A, 600V, Fast Acting; Product Range Littelfuse 02B8082
FUSE, 2A, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:2A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 2A, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:2A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-KLKR002.T 5666-KLKR002.T-ND KLKR002.T 02B8082
Product Name 2A 200000A Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 2A, 600V, Fast Acting; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data