Littelfuse, Inc. 500mA 600V Circuit Protection Fuse KLKD.500T

Description
500mA 600V Fast-Acting MELF Fuse, 10x38mm Product overview: KLKD.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD.500T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500mA 600V Fast-Acting MELF Fuse, 10x38mm Product overview: KLKD.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD.500T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA 600V Circuit Protection Fuse
155-KLKD.500T
500mA 600V Circuit Protection Fuse 155-KLKD.500T
500mA 600V Fast-Acting MELF Fuse, 10x38mm Product overview: KLKD.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD.500T can be used for catalog matching and distributor lookup.

500mA 600V Fast-Acting MELF Fuse, 10x38mm Product overview: KLKD.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD.500T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5985-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5985-ND
Electrical, Specialty Fuses F5985-ND
500mA 600V AC 600V DC Fuse Cartridge Holder

500mA 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse - 18M9124 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse
18M9124
Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse 18M9124
FUSE, 500mA, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:500mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Diameter:0.406mm RoHS Compliant: Yes

FUSE, 500mA, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:500mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Diameter:0.406mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLKD.500T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLKD.500T
Circuit Protection - Electrical, Specialty Fuses KLKD.500T
FUSE CRTRDGE 500MA 600VAC/VDC

FUSE CRTRDGE 500MA 600VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-KLKD.500T F5985-ND 18M9124 KLKD.500T
Product Name 500mA 600V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers