Littelfuse, Inc. Electrical, Specialty Fuses KLKD020.T

Description
20A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
20A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLKD020.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLKD020.T-ND
Electrical, Specialty Fuses 5666-KLKD020.T-ND
20A 600V AC 600V DC Fuse Cartridge Holder

20A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - KLKD020.T - 811483-KLKD020.T - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLKD020.T
811483-KLKD020.T
Electrical, Specialty Fuses - KLKD020.T 811483-KLKD020.T
Manufacturer: Littelfuse Inc. Win Source Part Number: 811483-KLKD020.T Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 600V Response Time: Fast Blow Melting I2t: 462.056 Approvals: CE, CSA, UL, VDE DC Cold Resistance: 0.0045 Ohms Applications: Solar (Photovoltaic) Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) Manufacturer Package: Cartridge, Non-Standard Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Breaking Capacity at Rated Voltage: 100kA AC, 50kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 811483-KLKD020.T
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 600V
Response Time: Fast Blow
Melting I2t: 462.056
Approvals: CE, CSA, UL, VDE
DC Cold Resistance: 0.0045 Ohms
Applications: Solar (Photovoltaic)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Manufacturer Package: Cartridge, Non-Standard
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Breaking Capacity at Rated Voltage: 100kA AC, 50kA DC

Buy Now
Singapore, Singapore
20A 600V Circuit Protection Fuse
155-KLKD020.T
20A 600V Circuit Protection Fuse 155-KLKD020.T
Fast Acting Fuse 20A 600V MELF 10x38mm Cartridge Product overview: KLKD020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD020.T can be used for catalog matching and distributor lookup.

Fast Acting Fuse 20A 600V MELF 10x38mm Cartridge Product overview: KLKD020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD020.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 20A, 600V, Fast Acting; Product Range Littelfuse - 02B8060 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 600V, Fast Acting; Product Range Littelfuse
02B8060
Fuse, 20A, 600V, Fast Acting; Product Range Littelfuse 02B8060
FUSE, 20A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2" RoHS Compliant: Yes

FUSE, 20A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLKD020.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKD020.T
Circuit Protection - Electrical, Specialty Fuses KLKD020.T
FUSE CARTRIDGE 20A 600VAC/VDC

FUSE CARTRIDGE 20A 600VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-KLKD020.T-ND 811483-KLKD020.T 155-KLKD020.T 02B8060 KLKD020.T
Product Name Electrical, Specialty Fuses Electrical, Specialty Fuses - KLKD020.T 20A 600V Circuit Protection Fuse Fuse, 20A, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA; VDE RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 004110431 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers