Littelfuse, Inc. 600 V - UL Class L Time-Delay Fuses KLPC650

Description
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating
Datasheet
Description
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V - UL Class L Time-Delay Fuses - KLPC650 - Littelfuse, Inc.
Rosemont, IL, United States
600 V - UL Class L Time-Delay Fuses
KLPC650
600 V - UL Class L Time-Delay Fuses KLPC650
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating

KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number KLPC650
Product Name 600 V - UL Class L Time-Delay Fuses
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110435 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers