Littelfuse, Inc. Electrical, Specialty Fuses KLKR015.T

Description
15A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
15A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLKR015.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLKR015.T-ND
Electrical, Specialty Fuses 5666-KLKR015.T-ND
15A 600V AC 300V DC Fuse Cartridge Holder

15A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
15A 600V 300V Circuit Protection Fuse
155-KLKR015.T
15A 600V 300V Circuit Protection Fuse 155-KLKR015.T
15A Fast Blow Fuse, 600V AC, 300V DC, 7.4mR Product overview: KLKR015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, 300V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR015.T can be used for catalog matching and distributor lookup.

15A Fast Blow Fuse, 600V AC, 300V DC, 7.4mR Product overview: KLKR015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, 300V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR015.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - KLKR015.T - 812697-KLKR015.T - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLKR015.T
812697-KLKR015.T
Electrical, Specialty Fuses - KLKR015.T 812697-KLKR015.T
Manufacturer: Littelfuse Inc. Win Source Part Number: 812697-KLKR015.T Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Fast Blow Approvals: CE, CSA, UL Applications: Electrical, Industrial Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 812697-KLKR015.T
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 300V
Response Time: Fast Blow
Approvals: CE, CSA, UL
Applications: Electrical, Industrial
Class: CC
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Buy Now
Fuse, 15A, 600V, Fast Acting; Product Range Littelfuse - 02B8081 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 600V, Fast Acting; Product Range Littelfuse
02B8081
Fuse, 15A, 600V, Fast Acting; Product Range Littelfuse 02B8081
FUSE, 15A, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 15A, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLKR015.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKR015.T
Circuit Protection - Electrical, Specialty Fuses KLKR015.T
FUSE CARTRIDGE 15A 600VAC/300VDC

FUSE CARTRIDGE 15A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-KLKR015.T-ND 155-KLKR015.T 812697-KLKR015.T 02B8081 KLKR015.T
Product Name Electrical, Specialty Fuses 15A 600V 300V Circuit Protection Fuse Electrical, Specialty Fuses - KLKR015.T Fuse, 15A, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Rated Current 15 amps 15 amps 15 amps 15 amps 15 amps
Rated Breaking Capacity 200000 amps 20000 amps 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers