Littelfuse, Inc. 450A 600V Circuit Protection Fuse KLPC450.X

Description
Fuse Class L Slow Blow Acting 450A 600V Bolt CSA/UL Product overview: KLPC450.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 450A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLPC450.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class L Slow Blow Acting 450A 600V Bolt CSA/UL Product overview: KLPC450.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 450A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLPC450.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450A 600V Circuit Protection Fuse
155-KLPC450.X
450A 600V Circuit Protection Fuse 155-KLPC450.X
Fuse Class L Slow Blow Acting 450A 600V Bolt CSA/UL Product overview: KLPC450.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 450A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLPC450.X can be used for catalog matching and distributor lookup.

Fuse Class L Slow Blow Acting 450A 600V Bolt CSA/UL Product overview: KLPC450.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 450A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLPC450.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - KLPC450.X - 1086653-KLPC450.X - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLPC450.X
1086653-KLPC450.X
Electrical, Specialty Fuses - KLPC450.X 1086653-KLPC450.X
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086653-KLPC450.X Packaging: Bulk Current Rating: 450A Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 480V Response Time: Slow Breaking Capacity @ Rated Voltage: 200kA AC, 300kA DC Approvals: CE, CSA, UR Applications: Electrical, Industrial Class: L Mounting: Bolt Mount Categories: Circuit Protection Status: Active Dimension: 2.500" Dia x 3.752" L (63.50mm x 95.30mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086653-KLPC450.X
Packaging: Bulk
Current Rating: 450A
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 480V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 200kA AC, 300kA DC
Approvals: CE, CSA, UR
Applications: Electrical, Industrial
Class: L
Mounting: Bolt Mount
Categories: Circuit Protection
Status: Active
Dimension: 2.500" Dia x 3.752" L (63.50mm x 95.30mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 155-KLPC450.X 1086653-KLPC450.X
Product Name 450A 600V Circuit Protection Fuse Electrical, Specialty Fuses - KLPC450.X
Rated Voltage 480 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 160 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details