Littelfuse, Inc. Electrical, Specialty Fuses KLKD.300T

Description
300mA 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
300mA 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F7155-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F7155-ND
Electrical, Specialty Fuses F7155-ND
300mA 600V AC 600V DC Fuse Cartridge Holder

300mA 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
0.3A 600V Circuit Protection Fuse
155-KLKD.300T
0.3A 600V Circuit Protection Fuse 155-KLKD.300T
Fuse Midget Fast Acting 0.3A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD.300T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD.300T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 0.3A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD.300T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD.300T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1067443-KLKD.300T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1067443-KLKD.300T
Circuit Protection - Electrical, Specialty Fuses 1067443-KLKD.300T
Win Source Part Number: 1067443-KLKD.300T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® KLKD Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 600 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100kA AC, 50kA DC DC Cold Resistance: 16.2 Ohms Applications: Solar (Photovoltaic) Standard Package: 10 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) Alternative Parts (Cross-Reference): 7022.0800; 7022.0550; C14M0.25; FWH-.250A6F; KLM-1/4; 0KLK.250T; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -KLKD.300T,F7155,KLK D 3/10A,KLKD 300MA,KLKD.300T-ND,1 294-KLKD.300T,KLKD.3 00 Approval Agency: CE, CSA, UL

Win Source Part Number: 1067443-KLKD.300T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® KLKD
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 600 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100kA AC, 50kA DC
DC Cold Resistance: 16.2 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 10
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Alternative Parts (Cross-Reference): 7022.0800; 7022.0550; C14M0.25; FWH-.250A6F; KLM-1/4; 0KLK.250T;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -KLKD.300T,F7155,KLKD 3/10A,KLKD 300MA,KLKD.300T-ND,1294-KLKD.300T,KLKD.300
Approval Agency: CE, CSA, UL

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLKD.300T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLKD.300T
Circuit Protection - Electrical, Specialty Fuses KLKD.300T
FUSE CARTRIDGE 300MA 600VAC/VDC

FUSE CARTRIDGE 300MA 600VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F7155-ND 155-KLKD.300T 1067443-KLKD.300T KLKD.300T
Product Name Electrical, Specialty Fuses 0.3A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002242002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details