8A 600V AC 300V DC Fuse Cartridge Holder
Fuse Class CC Fast Acting 8A 600V Holder Cartridge 10.3 X 38.1mm CE/CSA/UL Product overview: KLKR008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR008.T can be used for catalog matching and distributor lookup.
INDUSTRIAL FUSE; Product Range:KLKR Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
FUSE CARTRIDGE 8A 600VAC/300VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5666-KLKR008.T-ND | 155-KLKR008.T | 02B8096 | KLKR008.T |
| Product Name | Electrical, Specialty Fuses | 8A 600V Circuit Protection Fuse | Industrial Fuse; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL; CSA | RoHS | RoHS |