Littelfuse, Inc. Electrical, Specialty Fuses KLKR010.T

Description
10A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
10A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5249-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5249-ND
Electrical, Specialty Fuses F5249-ND
10A 600V AC 300V DC Fuse Cartridge Holder

10A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
10A 600V Circuit Protection Fuse
155-KLKR010.T
10A 600V Circuit Protection Fuse 155-KLKR010.T
Fuse Class CC Fast Acting 10A 600V Holder Cartridge 10.3 X 38.1mm CE/CSA/UL Product overview: KLKR010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR010.T can be used for catalog matching and distributor lookup.

Fuse Class CC Fast Acting 10A 600V Holder Cartridge 10.3 X 38.1mm CE/CSA/UL Product overview: KLKR010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR010.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 10A, 600V, Fast Acting; Product Range Littelfuse - 02B8079 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 600V, Fast Acting; Product Range Littelfuse
02B8079
Fuse, 10A, 600V, Fast Acting; Product Range Littelfuse 02B8079
FUSE, 10A, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 10A, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLKR010.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKR010.T
Circuit Protection - Electrical, Specialty Fuses KLKR010.T
FUSE CARTRIDGE 10A 600VAC/300VDC

FUSE CARTRIDGE 10A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F5249-ND 155-KLKR010.T 02B8079 KLKR010.T
Product Name Electrical, Specialty Fuses 10A 600V Circuit Protection Fuse Fuse, 10A, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - 12SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 50 amps
View Details
Fuses - 002635108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers