Littelfuse, Inc. 600 V - UL Class L Time-Delay Fuses KLPC600

Description
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating
Datasheet
Description
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V - UL Class L Time-Delay Fuses - KLPC600 - Littelfuse, Inc.
Rosemont, IL, United States
600 V - UL Class L Time-Delay Fuses
KLPC600
600 V - UL Class L Time-Delay Fuses KLPC600
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating

KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means less equipment and system damage when short circuits occur Coordinates with other system components Maximum coordination with fuses and circuit breakers both on the line side and load side of the fuses Eliminate need to oversize fuses May permit the use of smaller, less-expensive switches 300 kA Interrupting Rating

Datasheet
Fuse - 12520486 - Radwell International
Willingboro, NJ, United States
KLPC-600 FUSE, LITTELFUSE, 600A, KLKD, TIME DELAY, MIDGET FUSE, 600V, 600 AMP.. FREE 2 YEAR RADWELL WARRANTY

KLPC-600 FUSE, LITTELFUSE, 600A, KLKD, TIME DELAY, MIDGET FUSE, 600V, 600 AMP.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuses Fuses
Product Number KLPC600 12520486
Product Name 600 V - UL Class L Time-Delay Fuses Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

AEC-Q200 Qualified Fuses - VF438 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 8 amps
View Details
Fuses - 002343002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers