Littelfuse, Inc. 10A 600V Circuit Protection Fuse KLKD10

Description
Fuse Midget Fast Acting 10A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL/VDE Product overview: KLKD10 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLKD10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Fast Acting 10A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL/VDE Product overview: KLKD10 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLKD10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 600V Circuit Protection Fuse
139-KLKD10
10A 600V Circuit Protection Fuse 139-KLKD10
Fuse Midget Fast Acting 10A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL/VDE Product overview: KLKD10 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLKD10 can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 10A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL/VDE Product overview: KLKD10 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLKD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - KLKD10 - 826864-KLKD10 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLKD10
826864-KLKD10
Electrical, Specialty Fuses - KLKD10 826864-KLKD10
Manufacturer: Littelfuse Inc. Win Source Part Number: 826864-KLKD10 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 826864-KLKD10
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
LF Supplementary (Midget) - KLKD10 - Galco Industrial Electronics
Madison Heights, MI, United States
LF Supplementary (Midget)
KLKD10
LF Supplementary (Midget) KLKD10
Fuse, 10A, 600VAC/DC, M, Fast Acting

Fuse, 10A, 600VAC/DC, M, Fast Acting

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Galco Industrial Electronics
Product Category Fuses Fuses Fuses
Product Number 139-KLKD10 826864-KLKD10 KLKD10
Product Name 10A 600V Circuit Protection Fuse Electrical, Specialty Fuses - KLKD10 LF Supplementary (Midget)
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD2400VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 2400 volts
Rated Current 800 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details