Littelfuse, Inc. 800A 600V Circuit Protection Fuse KLLU800.X

Description
Fuse Class L Slow Blow Acting 800A 600V Bolt Tap 63.5 X 95.3mm CSA/UL Product overview: KLLU800.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLLU800.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class L Slow Blow Acting 800A 600V Bolt Tap 63.5 X 95.3mm CSA/UL Product overview: KLLU800.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLLU800.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800A 600V Circuit Protection Fuse
155-KLLU800.X
800A 600V Circuit Protection Fuse 155-KLLU800.X
Fuse Class L Slow Blow Acting 800A 600V Bolt Tap 63.5 X 95.3mm CSA/UL Product overview: KLLU800.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLLU800.X can be used for catalog matching and distributor lookup.

Fuse Class L Slow Blow Acting 800A 600V Bolt Tap 63.5 X 95.3mm CSA/UL Product overview: KLLU800.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 800A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLLU800.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-KLLU800.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLLU800.X-ND
Electrical, Specialty Fuses 5666-KLLU800.X-ND
800A 600V AC 300V DC Fuse Cartridge Bolt Mount

800A 600V AC 300V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Industrial Fuse, Time Delay, 800A, 600V; Product Range Littelfuse - 94F5848 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 800A, 600V; Product Range Littelfuse
94F5848
Industrial Fuse, Time Delay, 800A, 600V; Product Range Littelfuse 94F5848
INDUSTRIAL FUSE, TIME DELAY, 800A, 600V; Product Range:POWR-GARD KLLU Series; Fuse Current:800A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:63.5mm x 95.3mm; Fuse Size Imperial:2-1/2" x 3-3/4"

INDUSTRIAL FUSE, TIME DELAY, 800A, 600V; Product Range:POWR-GARD KLLU Series; Fuse Current:800A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:63.5mm x 95.3mm; Fuse Size Imperial:2-1/2" x 3-3/4"

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-KLLU800.X 5666-KLLU800.X-ND 94F5848
Product Name 800A 600V Circuit Protection Fuse Electrical, Specialty Fuses Industrial Fuse, Time Delay, 800A, 600V; Product Range Littelfuse
Rated Voltage 300 volts 600 volts
Rated Current 800 amps 800 amps 800 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data