Littelfuse, Inc. Electrical, Specialty Fuses KLKD004.T

Description
4A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
4A 600V AC 600V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLKD004.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLKD004.T-ND
Electrical, Specialty Fuses 5666-KLKD004.T-ND
4A 600V AC 600V DC Fuse Cartridge Holder

4A 600V AC 600V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
4A 600V Circuit Protection Fuse
155-KLKD004.T
4A 600V Circuit Protection Fuse 155-KLKD004.T
Fuse Midget Fast Acting 4A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD004.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD004.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 4A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD004.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD004.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 4A, 600V, Fast Acting; Product Range Littelfuse - 95F847 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 600V, Fast Acting; Product Range Littelfuse
95F847
Fuse, 4A, 600V, Fast Acting; Product Range Littelfuse 95F847
FUSE, 4A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2" RoHS Compliant: Yes

FUSE, 4A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2" RoHS Compliant: Yes

Supplier's Site
Fuse, Power, 4A, 600V; Product Range Littelfuse - 29AH6078 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Power, 4A, 600V; Product Range Littelfuse
29AH6078
Fuse, Power, 4A, 600V; Product Range Littelfuse 29AH6078
FUSE, POWER, 4A, 600V; Product Range:POWR-GARD KLKD Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating V DC:600VDC; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting; RoHS Compliant: Yes

FUSE, POWER, 4A, 600V; Product Range:POWR-GARD KLKD Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating V DC:600VDC; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLKD004.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLKD004.T
Circuit Protection - Electrical, Specialty Fuses KLKD004.T
FUSE CARTRIDGE 4A 600VAC/VDC

FUSE CARTRIDGE 4A 600VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-KLKD004.T-ND 155-KLKD004.T 95F847 29AH6078 KLKD004.T
Product Name Electrical, Specialty Fuses 4A 600V Circuit Protection Fuse Fuse, 4A, 600V, Fast Acting; Product Range Littelfuse Fuse, Power, 4A, 600V; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA; VDE RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data