Littelfuse, Inc. UL Class RK1 Fast-Acting Fuses KLNR600

Description
KLNR/KLSR series RK1 fuses were the earliest type of current-limiting fuse developed. Their single-element, silver link design enables them to provide fast-acting overload and short-circuit protection. When used to protect inductive loads such as motors, solenoids, and transformers, KLNR/KLSR series fuses must be greatly oversized to prevent opening the fuses on harmless inrush currents. In such applications, KLNR/KLSR series fuses may only provide short-circuit protection.We recommend using POWR-PRO™ LLNRK/LLSRK series RK1, dual-element, time-delay fuses in all new applications requiring the current-limiting ability of UL Class RK1 fuses, or in existing applications where fast-acting RK1 or RK5 fuses have been opening on harmless system surges such as motor starting currents.Safety: 200,000 A.I.R. — Reliable interruption of all overcurrents up to 200,000 amperes. Extremely current limiting — Stops damaging short-circuit current faster than any mechanical protective device. Fast-acting — Provides fast-acting protection to equipment such as variable speed drives, rectifiers and other equipment containing surge-sensitive components. Longer Equipment Life: Current-limiting design reduces damage to equipment caused by heating and magnetic effects of short-circuit currents. Economical: Extremely current-limiting — often permits use of readily available, less costly equipment. Used as input or output fuses for surge-sensitive components, such as variable speed drives and rectifiers, fast acting KLNR/KLSR fuses may prevent opening of expensive semiconductor fuses protecting individual components. Easy to Use: 200,000 A.I.R. rating minimizes need for short circuit calculations. Dimensions: Refer to FLNR for KLNR dimensions and FLSR for KLSR dimensions.
Datasheet
Description
KLNR/KLSR series RK1 fuses were the earliest type of current-limiting fuse developed. Their single-element, silver link design enables them to provide fast-acting overload and short-circuit protection. When used to protect inductive loads such as motors, solenoids, and transformers, KLNR/KLSR series fuses must be greatly oversized to prevent opening the fuses on harmless inrush currents. In such applications, KLNR/KLSR series fuses may only provide short-circuit protection.We recommend using POWR-PRO™ LLNRK/LLSRK series RK1, dual-element, time-delay fuses in all new applications requiring the current-limiting ability of UL Class RK1 fuses, or in existing applications where fast-acting RK1 or RK5 fuses have been opening on harmless system surges such as motor starting currents.Safety: 200,000 A.I.R. — Reliable interruption of all overcurrents up to 200,000 amperes. Extremely current limiting — Stops damaging short-circuit current faster than any mechanical protective device. Fast-acting — Provides fast-acting protection to equipment such as variable speed drives, rectifiers and other equipment containing surge-sensitive components. Longer Equipment Life: Current-limiting design reduces damage to equipment caused by heating and magnetic effects of short-circuit currents. Economical: Extremely current-limiting — often permits use of readily available, less costly equipment. Used as input or output fuses for surge-sensitive components, such as variable speed drives and rectifiers, fast acting KLNR/KLSR fuses may prevent opening of expensive semiconductor fuses protecting individual components. Easy to Use: 200,000 A.I.R. rating minimizes need for short circuit calculations. Dimensions: Refer to FLNR for KLNR dimensions and FLSR for KLSR dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class RK1 Fast-Acting Fuses - KLNR600 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class RK1 Fast-Acting Fuses
KLNR600
UL Class RK1 Fast-Acting Fuses KLNR600
KLNR/KLSR series RK1 fuses were the earliest type of current-limiting fuse developed. Their single-element, silver link design enables them to provide fast-acting overload and short-circuit protection. When used to protect inductive loads such as motors, solenoids, and transformers, KLNR/KLSR series fuses must be greatly oversized to prevent opening the fuses on harmless inrush currents. In such applications, KLNR/KLSR series fuses may only provide short-circuit protection.We recommend using POWR-PRO™ LLNRK/LLSRK series RK1, dual-element, time-delay fuses in all new applications requiring the current-limiting ability of UL Class RK1 fuses, or in existing applications where fast-acting RK1 or RK5 fuses have been opening on harmless system surges such as motor starting currents.Safety: 200,000 A.I.R. — Reliable interruption of all overcurrents up to 200,000 amperes. Extremely current limiting — Stops damaging short-circuit current faster than any mechanical protective device. Fast-acting — Provides fast-acting protection to equipment such as variable speed drives, rectifiers and other equipment containing surge-sensitive components. Longer Equipment Life: Current-limiting design reduces damage to equipment caused by heating and magnetic effects of short-circuit currents. Economical: Extremely current-limiting — often permits use of readily available, less costly equipment. Used as input or output fuses for surge-sensitive components, such as variable speed drives and rectifiers, fast acting KLNR/KLSR fuses may prevent opening of expensive semiconductor fuses protecting individual components. Easy to Use: 200,000 A.I.R. rating minimizes need for short circuit calculations. Dimensions: Refer to FLNR for KLNR dimensions and FLSR for KLSR dimensions.

KLNR/KLSR series RK1 fuses were the earliest type of current-limiting fuse developed. Their single-element, silver link design enables them to provide fast-acting overload and short-circuit protection. When used to protect inductive loads such as motors, solenoids, and transformers, KLNR/KLSR series fuses must be greatly oversized to prevent opening the fuses on harmless inrush currents. In such applications, KLNR/KLSR series fuses may only provide short-circuit protection.We recommend using POWR-PRO™ LLNRK/LLSRK series RK1, dual-element, time-delay fuses in all new applications requiring the current-limiting ability of UL Class RK1 fuses, or in existing applications where fast-acting RK1 or RK5 fuses have been opening on harmless system surges such as motor starting currents.Safety: 200,000 A.I.R. — Reliable interruption of all overcurrents up to 200,000 amperes. Extremely current limiting — Stops damaging short-circuit current faster than any mechanical protective device. Fast-acting — Provides fast-acting protection to equipment such as variable speed drives, rectifiers and other equipment containing surge-sensitive components. Longer Equipment Life: Current-limiting design reduces damage to equipment caused by heating and magnetic effects of short-circuit currents. Economical: Extremely current-limiting — often permits use of readily available, less costly equipment. Used as input or output fuses for surge-sensitive components, such as variable speed drives and rectifiers, fast acting KLNR/KLSR fuses may prevent opening of expensive semiconductor fuses protecting individual components. Easy to Use: 200,000 A.I.R. rating minimizes need for short circuit calculations. Dimensions: Refer to FLNR for KLNR dimensions and FLSR for KLSR dimensions.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number KLNR600
Product Name UL Class RK1 Fast-Acting Fuses
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002631003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 4 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers