Littelfuse, Inc. 600 V - UL Class L Time-Delay Fuses KLPC700

Description
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means short circuits cause less damage and electrical service can be restored quickly. Coordinates with other system components Allow maximum coordination with fuses and circuit breakers on the line and load sides of the fuses. Eliminate need to oversize fuses Lower-rated fuses are more current-limiting and may permit the use of smaller, less expensive switches. 300 kA Interrupting Rating Littelfuse self-certified to 300 kA amperes as standard to meet the trend toward needing to handle higher short circuit currents.
Description
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means short circuits cause less damage and electrical service can be restored quickly. Coordinates with other system components Allow maximum coordination with fuses and circuit breakers on the line and load sides of the fuses. Eliminate need to oversize fuses Lower-rated fuses are more current-limiting and may permit the use of smaller, less expensive switches. 300 kA Interrupting Rating Littelfuse self-certified to 300 kA amperes as standard to meet the trend toward needing to handle higher short circuit currents.

Suppliers

Company
Product
Description
Supplier Links
600 V - UL Class L Time-Delay Fuses - KLPC700 - Littelfuse, Inc.
Rosemont, IL, United States
600 V - UL Class L Time-Delay Fuses
KLPC700
600 V - UL Class L Time-Delay Fuses KLPC700
KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means short circuits cause less damage and electrical service can be restored quickly. Coordinates with other system components Allow maximum coordination with fuses and circuit breakers on the line and load sides of the fuses. Eliminate need to oversize fuses Lower-rated fuses are more current-limiting and may permit the use of smaller, less expensive switches. 300 kA Interrupting Rating Littelfuse self-certified to 300 kA amperes as standard to meet the trend toward needing to handle higher short circuit currents.

KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project specifications: 99.9% pure silver links, silver-plated copper end bells, glass-reinforced melamine bodies, O-ring seals between body and end bells, and granular quartz fillers. KLPC series POWR-PRO™ fuses are the only UL listed Class L fuses that provide a minimum of ten seconds time delay at 500% rated current and are also as current limiting as the fastest Class L fuse on the market. On average, the peak let-through currents of KLPC series fuses are 10% less than any other "time-delay" Class L fuse. Eliminate unnecessary downtime KLPC POWR-PRO™ series fuses' time delay withstands system surges and keeps your circuits in service. Best protection for system components Maximum current limitation means short circuits cause less damage and electrical service can be restored quickly. Coordinates with other system components Allow maximum coordination with fuses and circuit breakers on the line and load sides of the fuses. Eliminate need to oversize fuses Lower-rated fuses are more current-limiting and may permit the use of smaller, less expensive switches. 300 kA Interrupting Rating Littelfuse self-certified to 300 kA amperes as standard to meet the trend toward needing to handle higher short circuit currents.

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number KLPC700
Product Name 600 V - UL Class L Time-Delay Fuses
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313509 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers