FUSE CARTRIDGE 25A 600VAC/VDC
25A 600V AC 600V DC Fuse Cartridge Holder
Fuse Midget Fast Acting 25A 600V Holder Cartridge Melf 10 X 38mm CE/CSA/UL Product overview: KLKD025.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD025.HXR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 876372-KLKD025.HXR
Series: POWR-GARD® KLKD
Features: 600 V AC 600 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.10.0040
Other Part Number: -KLKD025.HXR, KLKD 25A-R, KLKD025.HXRLF-ND, KLKD025.HXRLF
FUSE CARTRIDGE 25A 600VAC/VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1294-KLKD025.HXR-CHP | 155-KLKD025.HXR | 876372-KLKD025.HXR | KLKD025.HXR |
| Product Name | Electrical, Specialty Fuses | 25A 600V Circuit Protection Fuse | Electrical, Specialty Fuses - KLKD025.HXR | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL; CSA; VDE | RoHS |