Littelfuse, Inc. Electrical, Specialty Fuses KLKR.500T

Description
500mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
500mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F11472-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11472-ND
Electrical, Specialty Fuses F11472-ND
500mA 600V AC 300V DC Fuse Cartridge Holder

500mA 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
0.5A 600V Circuit Protection Fuse
155-KLKR.500T
0.5A 600V Circuit Protection Fuse 155-KLKR.500T
Fuse Class CC Fast Acting 0.5A 600V Holder Cartridge 10.3 X 38.1mm CE/CSA/UL Product overview: KLKR.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR.500T can be used for catalog matching and distributor lookup.

Fuse Class CC Fast Acting 0.5A 600V Holder Cartridge 10.3 X 38.1mm CE/CSA/UL Product overview: KLKR.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKR.500T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse - 02B8076 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse
02B8076
Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse 02B8076
FUSE, 500mA, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:500mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, 500mA, 600V, FAST ACTING; Product Range:KLKR Series; Fuse Current:500mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F11472-ND 155-KLKR.500T 02B8076
Product Name Electrical, Specialty Fuses 0.5A 600V Circuit Protection Fuse Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers