Manufacturer: Littelfuse Inc.
Win Source Part Number: 811481-KLKD010.T
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 600V
Response Time: Fast Blow
Melting I2t: 278.39
Approvals: CE, CSA, UL, VDE
DC Cold Resistance: 0.0128 Ohms
Applications: Solar (Photovoltaic)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Manufacturer Package: Cartridge, Non-Standard
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 100kA AC, 50kA DC
Electric Fuse, Fast Blow, 10A, 100000A (IR), Product overview: KLKD010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 100000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLKD010.T can be used for catalog matching and distributor lookup.
10A 600V AC 600V DC Fuse Cartridge Holder
FUSE CARTRIDGE 10A 600VAC/VDC
FUSE, 10A, 600V, FAST ACTING; Product Range:POWR-GARD KLKD Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Diameter:0.406mm RoHS Compliant: Yes
POWER FUSE, FAST ACTING, 10A, 600VAC; Product Range:POWR-GARD KLKD Series; Fuse Current:10A; Voltage Rating VAC:600V; Voltage Rating V DC:600V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 811481-KLKD010.T | 155-KLKD010.T | F1830-ND | KLKD010.T | 18M9126 |
| Product Name | Electrical, Specialty Fuses - KLKD010.T | 10A 100000A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 10A, 600V, Fast Acting; Product Range Littelfuse |
| Mounting | Holder |