Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2261.25 2261.25

Description
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity
Datasheet
Description
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2261.25 - 2261.25 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2261.25
2261.25
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2261.25 2261.25
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity

Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 2261.25
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2261.25
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details