Littelfuse, Inc. SMD 1.5A 15V 40A Circuit Protection Fuse 2016L150DR

Description
1.5A PTC Resettable Fuse, 15V DC, 40A Max, 2016 SMD Product overview: 2016L150DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L150DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A PTC Resettable Fuse, 15V DC, 40A Max, 2016 SMD Product overview: 2016L150DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L150DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 15V 40A Circuit Protection Fuse
150-2016L150DR
SMD 1.5A 15V 40A Circuit Protection Fuse 150-2016L150DR
1.5A PTC Resettable Fuse, 15V DC, 40A Max, 2016 SMD Product overview: 2016L150DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L150DR can be used for catalog matching and distributor lookup.

1.5A PTC Resettable Fuse, 15V DC, 40A Max, 2016 SMD Product overview: 2016L150DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 15V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 15V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L150DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2016L150DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2016L150DR
Circuit Protection - PTC Resettable Fuses 2016L150DR
PTC RESET FUSE 15V 1.5A 2016

PTC RESET FUSE 15V 1.5A 2016

Supplier's Site
Polyfuse, Ptc, 2016, 1.5A; Thermistor Mounting Littelfuse - 78R5561 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 2016, 1.5A; Thermistor Mounting Littelfuse
78R5561
Polyfuse, Ptc, 2016, 1.5A; Thermistor Mounting Littelfuse 78R5561
POLYFUSE, PTC, 2016, 1.5A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2016L Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYFUSE, PTC, 2016, 1.5A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2016L Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 150-2016L150DR 2016L150DR 78R5561
Product Name SMD 1.5A 15V 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Polyfuse, Ptc, 2016, 1.5A; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers