Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 22106.3 22106.3

Description
Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from .2 A to 10 A High breaking capacity
Datasheet
Description
Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from .2 A to 10 A High breaking capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 22106.3 - 22106.3 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 22106.3
22106.3
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 22106.3 22106.3
Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from .2 A to 10 A High breaking capacity

Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from .2 A to 10 A High breaking capacity

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 22106.3
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 22106.3
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 002620008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 12 amps
View Details