Littelfuse, Inc. Fuses 20102500531P

Description
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm w/Holder
Request a Quote Datasheet
Description
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm w/Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 20102500531P-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm w/Holder

250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm w/Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
20102500531P
Circuit Protection - Fuses 20102500531P
FUSE GLASS 250MA 250VAC 5X20MM

FUSE GLASS 250MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 20102500531P-ND 20102500531P
Product Name Fuses Circuit Protection - Fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers