Littelfuse 21806.3HXP Cartridge Fuse
Fuse;Cylinder;Slow Blow/Time Lag;6.3A;Supplementa
| RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 8783340 | 70184098 |
| Product Name | Cartridge Fuses | Fuse;Cylinder;Slow Blow/Time Lag;6.3A;Supplemental;Dims 5.2x20mm;Glass;Axial |
| Fuse Material | Glass; Glass | Glass |
| Approvals / Standards | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting | Solderable (with leads); Replaceable |