PTC Resettable Fuse, Surface Mount, CHIP, 2016, ROHS COMPLIANT Product overview: 2016L100PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L100PR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1122851-2016L100PR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 15V
Current - Max: 40A
Current - Trip (It): 2.2A
Time to Trip: 500ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2016 (5041 Metric), Concave
Current - Hold (Ih) (Maximum): 1.1A
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Initial (Ri) (Minimum): 100 mOhms
Resistance - Post Trip (R1) (Maximum): 400 mOhms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)
PTC RESET FUSE 15V 1.1A 2016
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-2016L100PR | 1122851-2016L100PR | 2016L100PR |
| Product Name | SMD Circuit Protection Fuse | PTC Resettable Fuses - 2016L100PR | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |