Littelfuse, Inc. 20EV 20EV100.ZXBDMCL

Description
Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 100 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with UL 94 flammability ratings of V-0 Net weight per fuse of 35±5 g Refer to ISO 8820-8 and JASO D622 Interrupting rating of 20 kA at 500 V dc
Description
Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 100 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with UL 94 flammability ratings of V-0 Net weight per fuse of 35±5 g Refer to ISO 8820-8 and JASO D622 Interrupting rating of 20 kA at 500 V dc

Suppliers

Company
Product
Description
Supplier Links
20EV - 20EV100.ZXBDMCL - Littelfuse, Inc.
Rosemont, IL, United States
20EV
20EV100.ZXBDMCL
20EV 20EV100.ZXBDMCL
Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 100 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with UL 94 flammability ratings of V-0 Net weight per fuse of 35±5 g Refer to ISO 8820-8 and JASO D622 Interrupting rating of 20 kA at 500 V dc

Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 100 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with UL 94 flammability ratings of V-0 Net weight per fuse of 35±5 g Refer to ISO 8820-8 and JASO D622 Interrupting rating of 20 kA at 500 V dc

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 20EV100.ZXBDMCL
Product Name 20EV
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-0031.8368TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers