Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 228.200 228.200

Description
Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A
Datasheet
Description
Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 228.200 - 228.200 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 228.200
228.200
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 228.200 228.200
Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A

Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 228.200
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 228.200
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110226 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 80 amps
View Details
Micro Fuses - VF400 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers